Thick Film Resistors - SMD 1/8watt 200ohms 5%
200 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
D12/CRCW0805 200 200R 5% ET5 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0805200RJNEB | CRCW0805200RJNEB-ND | 49P0632 |
| Product Name | Thick Film Resistors - SMD 1/8watt 200ohms 5% | Chip Resistor - Surface Mount | D12/crcw0805 200 200R 5% Et5 E3 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805 |
| Resistance Range | 200 ohms | 200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |