Vishay Precision Group Thick Film Resistors - SMD 1/8watt 200ohms 1% 100ppm CRCW0805200RFKTA

Description
Thick Film Resistors - SMD 1/8watt 200ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 200ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 200ohms 1% 100ppm - CRCW0805200RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 200ohms 1% 100ppm
CRCW0805200RFKTA
Thick Film Resistors - SMD 1/8watt 200ohms 1% 100ppm CRCW0805200RFKTA
Thick Film Resistors - SMD 1/8watt 200ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 200ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805200RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805200RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805200RFKTACT-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805200RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805200RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805200RFKTATR-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805200RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805200RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805200RFKTADKR-ND
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 200R, 1%, 0.125W, 0805; Resistance Vishay - 66F9011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 0.125W, 0805; Resistance Vishay
66F9011
Res, Thick Film, 200R, 1%, 0.125W, 0805; Resistance Vishay 66F9011
RES, THICK FILM, 200R, 1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 200R, 1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805200RFKTA 541-CRCW0805200RFKTACT-ND 66F9011
Product Name Thick Film Resistors - SMD 1/8watt 200ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 200R, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details