Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805200RFKEAHP

Description
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805200RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805200RFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0805200RFKEAHPCT-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805200RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805200RFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0805200RFKEAHPTR-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805200RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805200RFKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805200RFKEAHPDKR-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 200 OHM .33W 1% 0805 SMD - CRCW0805200RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM .33W 1% 0805 SMD
CRCW0805200RFKEAHP
RES 200 OHM .33W 1% 0805 SMD CRCW0805200RFKEAHP
RES 200ohm .33W 1% 0805 SMD

RES 200ohm .33W 1% 0805 SMD

Supplier's Site
Res, Aec-Q200, 200R, 1%, 0.5W, 0805 Rohs Compliant Vishay - 84AH5270 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200R, 1%, 0.5W, 0805 Rohs Compliant Vishay
84AH5270
Res, Aec-Q200, 200R, 1%, 0.5W, 0805 Rohs Compliant Vishay 84AH5270
RES, AEC-Q200, 200R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 200R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805200RFKEAHPCT-ND CRCW0805200RFKEAHP 84AH5270
Product Name Chip Resistor - Surface Mount RES 200 OHM .33W 1% 0805 SMD Res, Aec-Q200, 200R, 1%, 0.5W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details