200 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
200 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
200 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES 200Mohm 1/8W 5% 0805 SMD
RES, 200M, 5%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-200MAJDKR-ND | CRCW0805200MJPEAHR | 33AK8637 |
| Product Name | Chip Resistor - Surface Mount | RES 200M OHM 1/8W 5% 0805 SMD | Res, 200M, 5%, 0.125W, Thick Film, 0805 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 |
| Tolerance | 5 +/- % | 5 +/- % |