Vishay Precision Group Chip Resistor - Surface Mount CRCW0805200KJNEA

Description
200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-200KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KACT-ND
Chip Resistor - Surface Mount 541-200KACT-ND
200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KADKR-ND
Chip Resistor - Surface Mount 541-200KADKR-ND
200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KATR-ND
Chip Resistor - Surface Mount 541-200KATR-ND
200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805200KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805200KJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805200KJNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 200K, 5%, 0.125W, 0805; Resistance Vishay - 53K0005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.125W, 0805; Resistance Vishay
53K0005
Res, Thick Film, 200K, 5%, 0.125W, 0805; Resistance Vishay 53K0005
RES, THICK FILM, 200K, 5%, 0.125W, 0805; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.125W, 0805; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 42K4375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 5%, 0.125W, 0805, Reel; Resistance Vishay
42K4375
Res, Thick Film, 200K, 5%, 0.125W, 0805, Reel; Resistance Vishay 42K4375
RES, THICK FILM, 200K, 5%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 5%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-200KACT-ND CRCW0805200KJNEA 53K0005
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 200K, 5%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 1 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers