Vishay/DaleThick Film Resistors - SMD 1/8watt 200Kohms 1% 100ppm
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 200K, 1%, 0.125W, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
RES, THICK FILM, 200K, 1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0805200KFKTB | CRCW0805200KFKTB-ND | 49P0626 |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/8watt 200Kohms 1% 100ppm | Chip Resistor - Surface Mount | Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 200000 ohms | 200000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |