Vishay Precision Group RES 200K OHM 1/8W 1% 0805 SMD CRCW0805200KFKTA

Description
RES 200Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 200Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/8W 1% 0805 SMD - CRCW0805200KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W 1% 0805 SMD
CRCW0805200KFKTA
RES 200K OHM 1/8W 1% 0805 SMD CRCW0805200KFKTA
RES 200Kohm 1/8W 1% 0805 SMD

RES 200Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805200KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805200KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805200KFKTADKR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805200KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805200KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805200KFKTACT-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805200KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805200KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805200KFKTATR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4924
Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4924
RES, THICK FILM, 200K, 1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 200K, 1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Vishay - 66F9003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Vishay
66F9003
Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Vishay 66F9003
RES, THICK FILM, 200K, 1%, 0.125W, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 200K, 1%, 0.125W, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805200KFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805200KFKTA
Resistors - Chip Resistor - Surface Mount CRCW0805200KFKTA
RES SMD 200K OHM 1% 1/8W 0805

RES SMD 200K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805200KFKTA 541-CRCW0805200KFKTADKR-ND 07J4924 CRCW0805200KFKTA
Product Name RES 200K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details