Vishay Precision Group Chip Resistor - Surface Mount CRCW0805200KFKEAC

Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4159-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4159-2-ND
Chip Resistor - Surface Mount 541-4159-2-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4159-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4159-1-ND
Chip Resistor - Surface Mount 541-4159-1-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4159-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4159-6-ND
Chip Resistor - Surface Mount 541-4159-6-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
SMD 0.125W 200000ohm 150V Resistor - 52-CRCW0805200KFKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 200000ohm 150V Resistor
52-CRCW0805200KFKEAC
SMD 0.125W 200000ohm 150V Resistor 52-CRCW0805200KFKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 200000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW0805200KFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 200000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 200000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805200KFKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 200000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: CRCW0805200KFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 200000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 200000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805200KFKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D12/crcw0805-C 100 200K 1% Et1 E3 Vishay - 98AC1035 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 200K 1% Et1 E3 Vishay
98AC1035
D12/crcw0805-C 100 200K 1% Et1 E3 Vishay 98AC1035
D12/CRCW0805-C 100 200K 1% ET1 E3

D12/CRCW0805-C 100 200K 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4159-2-ND 52-CRCW0805200KFKEAC 98AC1035
Product Name Chip Resistor - Surface Mount SMD 0.125W 200000ohm 150V Resistor D12/crcw0805-C 100 200K 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614881-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details