Vishay Precision Group Surface Mount Resistors CRCW0805200KFKEA

Description
Vishay CRCW0805200KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805200KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791064
Surface Mount Resistors 6791064
Vishay CRCW0805200KFKEA

Vishay CRCW0805200KFKEA

Supplier's Site
Surface Mount Resistors - 1694570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694570
Surface Mount Resistors 1694570
Vishay CRCW0805200KFKEA

Vishay CRCW0805200KFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805200KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805200KFKEA
Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805200KFKEA
Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-200KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KCTR-ND
Chip Resistor - Surface Mount 541-200KCTR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KCDKR-ND
Chip Resistor - Surface Mount 541-200KCDKR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KCCT-ND
Chip Resistor - Surface Mount 541-200KCCT-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 150V 125mW Resistor - 52-CRCW0805200KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 125mW Resistor
52-CRCW0805200KFKEA
SMD 150V 125mW Resistor 52-CRCW0805200KFKEA
200kR 1% 0805 Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW0805200KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805200KFKEA can be used for catalog matching and distributor lookup.

200kR 1% 0805 Thick Film Resistor, 150V, 125mW, SMD Product overview: CRCW0805200KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805200KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805200KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805200KFKEA
Chip Resistor - Surface Mount CRCW0805200KFKEA
RES SMD 200K OHM 1% 1/8W 0805

RES SMD 200K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Vishay - 53K0004 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Vishay
53K0004
Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Vishay 53K0004
RES, THICK FILM, 200K, 1%, 0.125W, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.125W, 0805; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4374
Res, Thick Film, 200K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4374
RES, THICK FILM, 200K, 1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200K, 1%, 0.125W, 0805, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4550 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4550
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4550
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 6791064 CRCW0805200KFKEA 541-200KCTR-ND 52-CRCW0805200KFKEA CRCW0805200KFKEA 53K0004 27W4550
Product Name Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:200kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount SMD 150V 125mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 200K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details