Vishay Intertechnology, Inc. RESISTOR, SURF.MNT.20OHM 5%.1W CRCW0805200JRT1

Description
RESISTOR, SURF.MNT.20OHM 5%.1W
Request a Quote
Description
RESISTOR, SURF.MNT.20OHM 5%.1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, SURF.MNT.20OHM 5%.1W - CRCW0805200JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, SURF.MNT.20OHM 5%.1W
CRCW0805200JRT1
RESISTOR, SURF.MNT.20OHM 5%.1W CRCW0805200JRT1
RESISTOR, SURF.MNT.20OHM 5%.1W

RESISTOR, SURF.MNT.20OHM 5%.1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805200JRT1
Product Name RESISTOR, SURF.MNT.20OHM 5%.1W
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details