VISHAY INTERTECHNOLOGY, INC.
CRCW08052003FRT6 -- 200K 1% 1/8W 0805
Vishay Intertechnology, Inc.
200K 1% 1/8W 0805
CRCW08052003FRT6
Description
200K 1% 1/8W 0805
Request a Quote
Email Supplier
Description
200K 1% 1/8W 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08052003FRT6 |
|
Product Name
|
200K 1% 1/8W 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details