Vishay Intertechnology, Inc. RES, 200K OHM, 1/8W, 1% CRCW08052003F100

Description
RES, 200Kohm, 1/8W, 1%
Request a Quote
Description
RES, 200Kohm, 1/8W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 200K OHM, 1/8W, 1% - CRCW08052003F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 200K OHM, 1/8W, 1%
CRCW08052003F100
RES, 200K OHM, 1/8W, 1% CRCW08052003F100
RES, 200Kohm, 1/8W, 1%

RES, 200Kohm, 1/8W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052003F100
Product Name RES, 200K OHM, 1/8W, 1%
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details