Vishay Intertechnology, Inc. RES, 20K, 1/10W, 1%, SMT, 0805, TF CRCW08052002FRT1

Description
RES, 20K, 1/10W, 1%, SMT, 0805, TF
Request a Quote
Description
RES, 20K, 1/10W, 1%, SMT, 0805, TF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 20K, 1/10W, 1%, SMT, 0805, TF - CRCW08052002FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 20K, 1/10W, 1%, SMT, 0805, TF
CRCW08052002FRT1
RES, 20K, 1/10W, 1%, SMT, 0805, TF CRCW08052002FRT1
RES, 20K, 1/10W, 1%, SMT, 0805, TF

RES, 20K, 1/10W, 1%, SMT, 0805, TF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052002FRT1
Product Name RES, 20K, 1/10W, 1%, SMT, 0805, TF
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details