Vishay Intertechnology, Inc. RES, 20K OHM, 1/10W, 1% CRCW08052002F100

Description
RES, 20Kohm, 1/10W, 1%
Request a Quote
Description
RES, 20Kohm, 1/10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 20K OHM, 1/10W, 1% - CRCW08052002F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 20K OHM, 1/10W, 1%
CRCW08052002F100
RES, 20K OHM, 1/10W, 1% CRCW08052002F100
RES, 20Kohm, 1/10W, 1%

RES, 20Kohm, 1/10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052002F100
Product Name RES, 20K OHM, 1/10W, 1%
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers