VISHAY INTERTECHNOLOGY, INC.
CRCW08052001FT -- RES, 2.00K 1%, 0805
Vishay Intertechnology, Inc.
RES, 2.00K 1%, 0805
CRCW08052001FT
Description
RES, 2.00K 1%, 0805
Request a Quote
Email Supplier
Description
RES, 2.00K 1%, 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08052001FT |
|
Product Name
|
RES, 2.00K 1%, 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
30000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details