Vishay Intertechnology, Inc. RESISTOR 1/10W 2K 1% 0805 CRCW08052001FRT5

Description
RESISTOR 1/10W 2K 1% 0805
Request a Quote
Description
RESISTOR 1/10W 2K 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1/10W 2K 1% 0805 - CRCW08052001FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1/10W 2K 1% 0805
CRCW08052001FRT5
RESISTOR 1/10W 2K 1% 0805 CRCW08052001FRT5
RESISTOR 1/10W 2K 1% 0805

RESISTOR 1/10W 2K 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052001FRT5
Product Name RESISTOR 1/10W 2K 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers