Vishay Intertechnology, Inc. RES SMD TF 1/8W 1% 2.00K 0805 CRCW08052001FRT2

Description
RES SMD TF 1/8W 1% 2.00K 0805
Request a Quote
Description
RES SMD TF 1/8W 1% 2.00K 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMD TF 1/8W 1% 2.00K 0805 - CRCW08052001FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD TF 1/8W 1% 2.00K 0805
CRCW08052001FRT2
RES SMD TF 1/8W 1% 2.00K 0805 CRCW08052001FRT2
RES SMD TF 1/8W 1% 2.00K 0805

RES SMD TF 1/8W 1% 2.00K 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052001FRT2
Product Name RES SMD TF 1/8W 1% 2.00K 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details