Vishay Intertechnology, Inc. RES 1.96 OHM 1/8W 1% 0805 SMD CRCW08051R96FNEA

Description
RES 1.96ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.96ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 1/8W 1% 0805 SMD - CRCW08051R96FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1/8W 1% 0805 SMD
CRCW08051R96FNEA
RES 1.96 OHM 1/8W 1% 0805 SMD CRCW08051R96FNEA
RES 1.96ohm 1/8W 1% 0805 SMD

RES 1.96ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.96CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.96CTR-ND
Chip Resistor - Surface Mount 541-1.96CTR-ND
1.96 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.96 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R96FNEA 541-1.96CTR-ND
Product Name RES 1.96 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details