Vishay Intertechnology, Inc. RES 1.82 OHM .33W 1% 0805 SMD CRCW08051R82FKEAHP

Description
RES 1.82ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.82ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM .33W 1% 0805 SMD - CRCW08051R82FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM .33W 1% 0805 SMD
CRCW08051R82FKEAHP
RES 1.82 OHM .33W 1% 0805 SMD CRCW08051R82FKEAHP
RES 1.82ohm .33W 1% 0805 SMD

RES 1.82ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R82FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R82FKEAHP-ND
Chip Resistor - Surface Mount CRCW08051R82FKEAHP-ND
1.82 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.82 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R82FKEAHP CRCW08051R82FKEAHP-ND
Product Name RES 1.82 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details