Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051R82FKEA

Description
1.82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.82CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82CCTR-ND
Chip Resistor - Surface Mount 541-1.82CCTR-ND
1.82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82CCCT-ND
Chip Resistor - Surface Mount 541-1.82CCCT-ND
1.82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.82CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.82CCDKR-ND
Chip Resistor - Surface Mount 541-1.82CCDKR-ND
1.82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.82 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.82 OHM 1/8W 1% 0805 SMD - CRCW08051R82FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 1/8W 1% 0805 SMD
CRCW08051R82FKEA
RES 1.82 OHM 1/8W 1% 0805 SMD CRCW08051R82FKEA
RES 1.82ohm 1/8W 1% 0805 SMD

RES 1.82ohm 1/8W 1% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051R82FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08051R82FKEA
Resistors - Chip Resistor - Surface Mount CRCW08051R82FKEA
RES SMD 1.82 OHM 1% 1/8W 0805

RES SMD 1.82 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R82FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051R82FKEA
Chip Resistor - Surface Mount CRCW08051R82FKEA
RES SMD 1.82 OHM 1% 1/8W 0805

RES SMD 1.82 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-1.82CCTR-ND CRCW08051R82FKEA CRCW08051R82FKEA CRCW08051R82FKEA
Product Name Chip Resistor - Surface Mount RES 1.82 OHM 1/8W 1% 0805 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms 1.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details