Vishay Intertechnology, Inc. RES 1.8 OHM .33W 5% 0805 SMD CRCW08051R80JNEAHP

Description
RES 1.8ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.8ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8 OHM .33W 5% 0805 SMD - CRCW08051R80JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM .33W 5% 0805 SMD
CRCW08051R80JNEAHP
RES 1.8 OHM .33W 5% 0805 SMD CRCW08051R80JNEAHP
RES 1.8ohm .33W 5% 0805 SMD

RES 1.8ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R80JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R80JNEAHP-ND
Chip Resistor - Surface Mount CRCW08051R80JNEAHP-ND
1.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R80JNEAHP CRCW08051R80JNEAHP-ND
Product Name RES 1.8 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers