Vishay Intertechnology, Inc. RES 1.80 OHM 1/8W 1% 0805 SMD CRCW08051R80FNEA

Description
RES 1.80ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.80ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80 OHM 1/8W 1% 0805 SMD - CRCW08051R80FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80 OHM 1/8W 1% 0805 SMD
CRCW08051R80FNEA
RES 1.80 OHM 1/8W 1% 0805 SMD CRCW08051R80FNEA
RES 1.80ohm 1/8W 1% 0805 SMD

RES 1.80ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.80CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80CTR-ND
Chip Resistor - Surface Mount 541-1.80CTR-ND
1.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R80FNEA 541-1.80CTR-ND
Product Name RES 1.80 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.8 ohms 1.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details