Vishay Precision Group RES 1.78 OHM 1/8W 1% 0805 SMD CRCW08051R78FKEA

Description
RES 1.78ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.78ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78 OHM 1/8W 1% 0805 SMD - CRCW08051R78FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 1/8W 1% 0805 SMD
CRCW08051R78FKEA
RES 1.78 OHM 1/8W 1% 0805 SMD CRCW08051R78FKEA
RES 1.78ohm 1/8W 1% 0805 SMD

RES 1.78ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.78CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78CCTR-ND
Chip Resistor - Surface Mount 541-1.78CCTR-ND
1.78 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.78 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78CCDKR-ND
Chip Resistor - Surface Mount 541-1.78CCDKR-ND
1.78 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.78 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.78CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.78CCCT-ND
Chip Resistor - Surface Mount 541-1.78CCCT-ND
1.78 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.78 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 1R78 1% Et1 E3 Rohs Compliant Vishay - 47P3695 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 1R78 1% Et1 E3 Rohs Compliant Vishay
47P3695
D12/crcw0805 100 1R78 1% Et1 E3 Rohs Compliant Vishay 47P3695
D12/CRCW0805 100 1R78 1% ET1 e3 RoHS Compliant: Yes

D12/CRCW0805 100 1R78 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051R78FKEA 541-1.78CCTR-ND 47P3695
Product Name RES 1.78 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount D12/crcw0805 100 1R78 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details