Vishay Precision Group RES 1.74 OHM 1/8W 1% 0805 SMD CRCW08051R74FKEA

Description
RES 1.74ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.74ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 1/8W 1% 0805 SMD - CRCW08051R74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1/8W 1% 0805 SMD
CRCW08051R74FKEA
RES 1.74 OHM 1/8W 1% 0805 SMD CRCW08051R74FKEA
RES 1.74ohm 1/8W 1% 0805 SMD

RES 1.74ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.74CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74CCTR-ND
Chip Resistor - Surface Mount 541-1.74CCTR-ND
1.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74CCCT-ND
Chip Resistor - Surface Mount 541-1.74CCCT-ND
1.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.74CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.74CCDKR-ND
Chip Resistor - Surface Mount 541-1.74CCDKR-ND
1.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 1R74 1% Et1 E3 Rohs Compliant Vishay - 47P3694 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 1R74 1% Et1 E3 Rohs Compliant Vishay
47P3694
D12/crcw0805 100 1R74 1% Et1 E3 Rohs Compliant Vishay 47P3694
D12/CRCW0805 100 1R74 1% ET1 e3 RoHS Compliant: Yes

D12/CRCW0805 100 1R74 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051R74FKEA 541-1.74CCTR-ND 47P3694
Product Name RES 1.74 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount D12/crcw0805 100 1R74 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details