Vishay Precision Group RES 1.60 OHM 1/8W 1% 0805 SMD CRCW08051R60FKEA

Description
RES 1.60ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.60ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60 OHM 1/8W 1% 0805 SMD - CRCW08051R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1/8W 1% 0805 SMD
CRCW08051R60FKEA
RES 1.60 OHM 1/8W 1% 0805 SMD CRCW08051R60FKEA
RES 1.60ohm 1/8W 1% 0805 SMD

RES 1.60ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.60CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60CCCT-ND
Chip Resistor - Surface Mount 541-1.60CCCT-ND
1.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60CCDKR-ND
Chip Resistor - Surface Mount 541-1.60CCDKR-ND
1.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.60CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.60CCTR-ND
Chip Resistor - Surface Mount 541-1.60CCTR-ND
1.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051R60FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051R60FKEA
Chip Resistor - Surface Mount CRCW08051R60FKEA
RES SMD 1.6 OHM 1% 1/8W 0805

RES SMD 1.6 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Aec-Q200, 1R6, 1%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R6, 1%, 0.125W, 0805 Rohs Compliant Vishay
84AH5260
Res, Aec-Q200, 1R6, 1%, 0.125W, 0805 Rohs Compliant Vishay 84AH5260
RES, AEC-Q200, 1R6, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R6, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08051R60FKEA 541-1.60CCCT-ND CRCW08051R60FKEA 84AH5260
Product Name RES 1.60 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 1R6, 1%, 0.125W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details