Vishay Intertechnology, Inc. RES 1.54 OHM 1/8W 1% 0805 SMD CRCW08051R54FNEA

Description
RES 1.54ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.54ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54 OHM 1/8W 1% 0805 SMD - CRCW08051R54FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54 OHM 1/8W 1% 0805 SMD
CRCW08051R54FNEA
RES 1.54 OHM 1/8W 1% 0805 SMD CRCW08051R54FNEA
RES 1.54ohm 1/8W 1% 0805 SMD

RES 1.54ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.54CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.54CTR-ND
Chip Resistor - Surface Mount 541-1.54CTR-ND
1.54 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.54 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R54FNEA 541-1.54CTR-ND
Product Name RES 1.54 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.54 ohms 1.54 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details