Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1.5ohms 5% CRCW08051R50JNEB

Description
Thick Film Resistors - SMD 1/8watt 1.5ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.5ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.5ohms 5% - CRCW08051R50JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.5ohms 5%
CRCW08051R50JNEB
Thick Film Resistors - SMD 1/8watt 1.5ohms 5% CRCW08051R50JNEB
Thick Film Resistors - SMD 1/8watt 1.5ohms 5%

Thick Film Resistors - SMD 1/8watt 1.5ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R50JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R50JNEB-ND
Chip Resistor - Surface Mount CRCW08051R50JNEB-ND
1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 1R5 5% Et5 E3 Rohs Compliant Vishay - 49P0162 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 1R5 5% Et5 E3 Rohs Compliant Vishay
49P0162
D12/crcw0805 200 1R5 5% Et5 E3 Rohs Compliant Vishay 49P0162
D12/CRCW0805 200 1R5 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 1R5 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051R50JNEB CRCW08051R50JNEB-ND 49P0162
Product Name Thick Film Resistors - SMD 1/8watt 1.5ohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 1R5 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details