Vishay Intertechnology, Inc. RES 1.50 OHM 1/8W 1% 0805 SMD CRCW08051R50FNEA

Description
RES 1.50ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.50ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50 OHM 1/8W 1% 0805 SMD - CRCW08051R50FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50 OHM 1/8W 1% 0805 SMD
CRCW08051R50FNEA
RES 1.50 OHM 1/8W 1% 0805 SMD CRCW08051R50FNEA
RES 1.50ohm 1/8W 1% 0805 SMD

RES 1.50ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.50CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50CTR-ND
Chip Resistor - Surface Mount 541-1.50CTR-ND
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50CCT-ND
Chip Resistor - Surface Mount 541-1.50CCT-ND
RES SMD 1.5 OHM 1% 1/8W 0805

RES SMD 1.5 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50CDKR-ND
Chip Resistor - Surface Mount 541-1.50CDKR-ND
RES SMD 1.5 OHM 1% 1/8W 0805

RES SMD 1.5 OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R50FNEA 541-1.50CTR-ND
Product Name RES 1.50 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details