Vishay Precision Group CRCW08051R50FKTA CRCW08051R50FKTA

Description
CRCW08051R50FKTA
Request a Quote Datasheet
Description
CRCW08051R50FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08051R50FKTA - CRCW08051R50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051R50FKTA
CRCW08051R50FKTA
CRCW08051R50FKTA CRCW08051R50FKTA
CRCW08051R50FKTA

CRCW08051R50FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R50FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R50FKTA-ND
Chip Resistor - Surface Mount CRCW08051R50FKTA-ND
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1R5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 08J5697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
08J5697
Res, Thick Film, 1R5, 1%, 0.125W, 0805, Reel; Resistance Vishay 08J5697
RES, THICK FILM, 1R5, 1%, 0.125W, 0805, REEL; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 1R5, 1%, 0.125W, 0805, REEL; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051R50FKTA CRCW08051R50FKTA-ND 08J5697
Product Name CRCW08051R50FKTA Chip Resistor - Surface Mount Res, Thick Film, 1R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details