Vishay Precision Group RES 1.50 OHM .33W 1% 0805 SMD CRCW08051R50FKEAHP

Description
RES 1.50ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.50ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50 OHM .33W 1% 0805 SMD - CRCW08051R50FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50 OHM .33W 1% 0805 SMD
CRCW08051R50FKEAHP
RES 1.50 OHM .33W 1% 0805 SMD CRCW08051R50FKEAHP
RES 1.50ohm .33W 1% 0805 SMD

RES 1.50ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051R50FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051R50FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08051R50FKEAHPTR-ND
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051R50FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051R50FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08051R50FKEAHPCT-ND
1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123467P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123467P
Surface Mount Resistors 8123467P
Vishay CRCW08051R50FKEAHP

Vishay CRCW08051R50FKEAHP

Supplier's Site
Surface Mount Resistors - 8123467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123467
Surface Mount Resistors 8123467
Vishay CRCW08051R50FKEAHP

Vishay CRCW08051R50FKEAHP

Supplier's Site
Surface Mount Resistors - 1701963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701963
Surface Mount Resistors 1701963
Vishay CRCW08051R50FKEAHP

Vishay CRCW08051R50FKEAHP

Supplier's Site
Crcw0805-Hp 100 1R5 1% Et1 E3 Rohs Compliant Vishay - 24T7234 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805-Hp 100 1R5 1% Et1 E3 Rohs Compliant Vishay
24T7234
Crcw0805-Hp 100 1R5 1% Et1 E3 Rohs Compliant Vishay 24T7234
CRCW0805-HP 100 1R5 1% ET1 E3 ROHS COMPLIANT: YES

CRCW0805-HP 100 1R5 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Aec-Q200, 1R5, 1%, 0.5W, 0805 Rohs Compliant Vishay - 84AH5259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R5, 1%, 0.5W, 0805 Rohs Compliant Vishay
84AH5259
Res, Aec-Q200, 1R5, 1%, 0.5W, 0805 Rohs Compliant Vishay 84AH5259
RES, AEC-Q200, 1R5, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 1R5, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08051R50FKEAHP 541-CRCW08051R50FKEAHPTR-ND 8123467P 8123467 24T7234
Product Name RES 1.50 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Crcw0805-Hp 100 1R5 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers