D12/CRCW0805 100 1R5 1% ET1 E3
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 1R5, 1%, 0.125W, 0805, REEL; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, AEC-Q200, 1R5, 1%, 0.125W, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 607685 | CRCW08051R50FKEA | 541-1.50CCCT-ND | 42K4238 | 84AH5258 |
| Product Name | Surface Mount Resistors | CRCW08051R50FKEA | Chip Resistor - Surface Mount | Res, Thick Film, 1R5, 1%, 0.125W, 0805, Reel; Resistance Vishay | Res, Aec-Q200, 1R5, 1%, 0.125W, 0805 Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 1.5 ohms | 1.5 ohms | 1.5 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |