Vishay Intertechnology, Inc. RES 1.3 OHM 1/8W 5% 0805 SMD CRCW08051R30JNTA

Description
RES 1.3ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 1.3ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 1/8W 5% 0805 SMD - CRCW08051R30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1/8W 5% 0805 SMD
CRCW08051R30JNTA
RES 1.3 OHM 1/8W 5% 0805 SMD CRCW08051R30JNTA
RES 1.3ohm 1/8W 5% 0805 SMD

RES 1.3ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R30JNTA-ND
Chip Resistor - Surface Mount CRCW08051R30JNTA-ND
1.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.3 5% 200 Rt1 Rohs Compliant Vishay - 49P0146 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.3 5% 200 Rt1 Rohs Compliant Vishay
49P0146
Crcw0805 1.3 5% 200 Rt1 Rohs Compliant Vishay 49P0146
CRCW0805 1.3 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 1.3 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051R30JNTA CRCW08051R30JNTA-ND 49P0146
Product Name RES 1.3 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 1.3 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details