Vishay Intertechnology, Inc. RES 1.30 OHM .33W 1% 0805 SMD CRCW08051R30FKEAHP

Description
RES 1.30ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.30ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30 OHM .33W 1% 0805 SMD - CRCW08051R30FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30 OHM .33W 1% 0805 SMD
CRCW08051R30FKEAHP
RES 1.30 OHM .33W 1% 0805 SMD CRCW08051R30FKEAHP
RES 1.30ohm .33W 1% 0805 SMD

RES 1.30ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08051R30FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051R30FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08051R30FKEAHPCT-ND
RES SMD 1.3 OHM 1% 1/2W 0805

RES SMD 1.3 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051R30FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051R30FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08051R30FKEAHPDKR-ND
RES SMD 1.3 OHM 1% 1/2W 0805

RES SMD 1.3 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08051R30FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08051R30FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08051R30FKEAHPTR-ND
1.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R30FKEAHP 541-CRCW08051R30FKEAHPCT-ND
Product Name RES 1.30 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers