Vishay Intertechnology, Inc. RES 1.27 OHM .33W 1% 0805 SMD CRCW08051R27FKEAHP

Description
RES 1.27ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.27ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27 OHM .33W 1% 0805 SMD - CRCW08051R27FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM .33W 1% 0805 SMD
CRCW08051R27FKEAHP
RES 1.27 OHM .33W 1% 0805 SMD CRCW08051R27FKEAHP
RES 1.27ohm .33W 1% 0805 SMD

RES 1.27ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R27FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R27FKEAHP-ND
Chip Resistor - Surface Mount CRCW08051R27FKEAHP-ND
1.27 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.27 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051R27FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051R27FKEAHP
Chip Resistor - Surface Mount CRCW08051R27FKEAHP
RES SMD 1.27 OHM 1% 1/2W 0805

RES SMD 1.27 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08051R27FKEAHP CRCW08051R27FKEAHP-ND CRCW08051R27FKEAHP
Product Name RES 1.27 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.27 ohms 1.27 ohms 1.27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers