Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051R20FKTA

Description
1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051R20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R20FKTA-ND
Chip Resistor - Surface Mount CRCW08051R20FKTA-ND
1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW08051R20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW08051R20FKTA
Resistor-Fixed-Single-Surface-Mount CRCW08051R20FKTA
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Crcw0805 1.2 1% 100 Rt1 Rohs Compliant Vishay - 49P0133 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.2 1% 100 Rt1 Rohs Compliant Vishay
49P0133
Crcw0805 1.2 1% 100 Rt1 Rohs Compliant Vishay 49P0133
CRCW0805 1.2 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 1.2 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08051R20FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08051R20FKTA
Resistors - Chip Resistor - Surface Mount CRCW08051R20FKTA
RES SMD 1.2 OHM 1% 1/8W 0805

RES SMD 1.2 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08051R20FKTA-ND CRCW08051R20FKTA 49P0133 CRCW08051R20FKTA
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Crcw0805 1.2 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 (2012 Metric)
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details