Vishay Precision Group RES 1.18 OHM 1/8W 1% 0805 SMD CRCW08051R18FKEA

Description
RES 1.18ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.18ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM 1/8W 1% 0805 SMD - CRCW08051R18FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 1/8W 1% 0805 SMD
CRCW08051R18FKEA
RES 1.18 OHM 1/8W 1% 0805 SMD CRCW08051R18FKEA
RES 1.18ohm 1/8W 1% 0805 SMD

RES 1.18ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.18CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18CCTR-ND
Chip Resistor - Surface Mount 541-1.18CCTR-ND
1.18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18CCDKR-ND
Chip Resistor - Surface Mount 541-1.18CCDKR-ND
1.18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.18CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.18CCCT-ND
Chip Resistor - Surface Mount 541-1.18CCCT-ND
1.18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051R18FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051R18FKEA
Chip Resistor - Surface Mount CRCW08051R18FKEA
RES SMD 1.18 OHM 1% 1/8W 0805

RES SMD 1.18 OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 1R18 1% Et1 E3 Rohs Compliant Vishay - 47P3677 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 1R18 1% Et1 E3 Rohs Compliant Vishay
47P3677
D12/crcw0805 100 1R18 1% Et1 E3 Rohs Compliant Vishay 47P3677
D12/CRCW0805 100 1R18 1% ET1 e3 RoHS Compliant: Yes

D12/CRCW0805 100 1R18 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08051R18FKEA 541-1.18CCTR-ND CRCW08051R18FKEA 47P3677
Product Name RES 1.18 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 1R18 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 1.18 ohms 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details