Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053743-CRCW08051R0J
Composition: Thick Film
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CRCW08051R0JRT1CRCW 0805 1R0 JRT1; CRCW0805-1R0JRT1;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 100 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053743-CRCW08051R0JRT1 |
| Product Name | OEM Parts - OEM Parts (C - E) - CRCW08051R0JRT1 |