Vishay Intertechnology, Inc. RES 1.07 OHM .33W 1% 0805 SMD CRCW08051R07FKEAHP

Description
RES 1.07ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.07ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07 OHM .33W 1% 0805 SMD - CRCW08051R07FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07 OHM .33W 1% 0805 SMD
CRCW08051R07FKEAHP
RES 1.07 OHM .33W 1% 0805 SMD CRCW08051R07FKEAHP
RES 1.07ohm .33W 1% 0805 SMD

RES 1.07ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R07FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R07FKEAHP-ND
Chip Resistor - Surface Mount CRCW08051R07FKEAHP-ND
1.07 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.07 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051R07FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051R07FKEAHP
Chip Resistor - Surface Mount CRCW08051R07FKEAHP
RES SMD 1.07 OHM 1% 1/2W 0805

RES SMD 1.07 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08051R07FKEAHP CRCW08051R07FKEAHP-ND CRCW08051R07FKEAHP
Product Name RES 1.07 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1.07 ohms 1.07 ohms 1.07 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details