Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount CRCW08051R00JNTA

Description
Win Source Part Number: 1315262-CRCW08051R00 JNTA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0805 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315262-CRCW08051R00 JNTA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0805 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315262-CRCW08051R00JNTA
Resistors - Chip Resistor - Surface Mount 1315262-CRCW08051R00JNTA
Win Source Part Number: 1315262-CRCW08051R00 JNTA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0805 RoHS Status: RoHS non-compliant

Win Source Part Number: 1315262-CRCW08051R00JNTA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.020" (0.50mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0805
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 1 Ohm 8W Resistor - 52-CRCW08051R00JNTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 Ohm 8W Resistor
52-CRCW08051R00JNTA
SMD 1 Ohm 8W Resistor 52-CRCW08051R00JNTA
1 Ohm 5% 1/8W 0805 SMD Chip Resistor Product overview: CRCW08051R00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051R00JNTA can be used for catalog matching and distributor lookup.

1 Ohm 5% 1/8W 0805 SMD Chip Resistor Product overview: CRCW08051R00JNTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08051R00JNTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm - CRCW08051R00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm
CRCW08051R00JNTA
Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm CRCW08051R00JNTA
Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R00JNTA-ND
Chip Resistor - Surface Mount CRCW08051R00JNTA-ND
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1315262-CRCW08051R00JNTA 52-CRCW08051R00JNTA CRCW08051R00JNTA CRCW08051R00JNTA-ND
Product Name Resistors - Chip Resistor - Surface Mount SMD 1 Ohm 8W Resistor Thick Film Resistors - SMD 1/8watt 1ohms 5% 200ppm Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details