Vishay Intertechnology, Inc. RES 1R 1% 1/10W 0805 TF CRCW08051R00FRT1

Description
RES 1R 1% 1/10W 0805 TF
Request a Quote
Description
RES 1R 1% 1/10W 0805 TF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1R 1% 1/10W 0805 TF - CRCW08051R00FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1R 1% 1/10W 0805 TF
CRCW08051R00FRT1
RES 1R 1% 1/10W 0805 TF CRCW08051R00FRT1
RES 1R 1% 1/10W 0805 TF

RES 1R 1% 1/10W 0805 TF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08051R00FRT1
Product Name RES 1R 1% 1/10W 0805 TF
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details