Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1ohms 1% 200ppm CRCW08051R00FNEB

Description
Thick Film Resistors - SMD 1/8watt 1ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1ohms 1% 200ppm - CRCW08051R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1ohms 1% 200ppm
CRCW08051R00FNEB
Thick Film Resistors - SMD 1/8watt 1ohms 1% 200ppm CRCW08051R00FNEB
Thick Film Resistors - SMD 1/8watt 1ohms 1% 200ppm

Thick Film Resistors - SMD 1/8watt 1ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051R00FNEB-ND
Chip Resistor - Surface Mount CRCW08051R00FNEB-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08051R00FNEB CRCW08051R00FNEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 1ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details