Vishay Precision Group RES 1.00 OHM .33W 1% 0805 SMD CRCW08051R00FKEAHP

Description
RES 1.00ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.00ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00 OHM .33W 1% 0805 SMD - CRCW08051R00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00 OHM .33W 1% 0805 SMD
CRCW08051R00FKEAHP
RES 1.00 OHM .33W 1% 0805 SMD CRCW08051R00FKEAHP
RES 1.00ohm .33W 1% 0805 SMD

RES 1.00ohm .33W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 8123460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123460P
Surface Mount Resistors 8123460P
Vishay CRCW08051R00FKEAHP

Vishay CRCW08051R00FKEAHP

Supplier's Site
Surface Mount Resistors - 8123460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123460
Surface Mount Resistors 8123460
Vishay CRCW08051R00FKEAHP

Vishay CRCW08051R00FKEAHP

Supplier's Site
Surface Mount Resistors - 1701961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701961
Surface Mount Resistors 1701961
Vishay CRCW08051R00FKEAHP

Vishay CRCW08051R00FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00TCT-ND
Chip Resistor - Surface Mount 541-1.00TCT-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00TTR-ND
Chip Resistor - Surface Mount 541-1.00TTR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00TDKR-ND
Chip Resistor - Surface Mount 541-1.00TDKR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Thick Film, Aec-Q200, 1R, 0805; Resistance Vishay - 65AC3411 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, Aec-Q200, 1R, 0805; Resistance Vishay
65AC3411
Res, Thick Film, Aec-Q200, 1R, 0805; Resistance Vishay 65AC3411
RES, THICK FILM, AEC-Q200, 1R, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, AEC-Q200, 1R, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, Aec-Q200, 1R, 0805; Resistance Vishay - 24T7232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, Aec-Q200, 1R, 0805; Resistance Vishay
24T7232
Res, Thick Film, Aec-Q200, 1R, 0805; Resistance Vishay 24T7232
RES, THICK FILM, AEC-Q200, 1R, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, AEC-Q200, 1R, 0805; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08051R00FKEAHP 8123460P 8123460 541-1.00TCT-ND 65AC3411
Product Name RES 1.00 OHM .33W 1% 0805 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, Aec-Q200, 1R, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 457422 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 47 ohms
Temperature Coefficient 260 to 1300 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details