VISHAY INTERTECHNOLOGY, INC.
CRCW08051R00F -- RES, 1.00 OHM, 1/10 W, 1%
Vishay Intertechnology, Inc.
RES, 1.00 OHM, 1/10 W, 1%
CRCW08051R00F
Description
RES, 1.00ohm, 1/10 W, 1%
Request a Quote
Email Supplier
Description
RES, 1.00ohm, 1/10 W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08051R00F |
|
Product Name
|
RES, 1.00 OHM, 1/10 W, 1% |
|
Resistance Range
|
1 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
2.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
12 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details