Thick Film Chip ResistorSeries:CRCW;
1.96 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.96 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
1.96 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.96M OHM 1% 1/8W 0805
RES, THICK FILM, 1M96, 1%, 0.125W, 0805, REEL; Resistance:1.96Mohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.96 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
RES SMD 1.96M OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW08051M96FKEA | 541-CRCW08051M96FKEATR-ND | CRCW08051M96FKEA | 52K9791 | 28W3995 | CRCW08051M96FKEA |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:1.96Mohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 1M96, 1%, 0.125W, 0805, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.96 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.96E6 ohms | 1.96E6 ohms | 1.96E6 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use |