Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051M91FKEA

Description
1.91 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.91 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-1.91MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.91MCTR-ND
Chip Resistor - Surface Mount 541-1.91MCTR-ND
1.91 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.91 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08051M91FKEA - CRCW08051M91FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051M91FKEA
CRCW08051M91FKEA
CRCW08051M91FKEA CRCW08051M91FKEA
CRCW08051M91FKEA

CRCW08051M91FKEA

Supplier's Site
Res, Thick Film, 1M91, 1%, 0.125W, 0805; Resistance Vishay - 52K9789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M91, 1%, 0.125W, 0805; Resistance Vishay
52K9789
Res, Thick Film, 1M91, 1%, 0.125W, 0805; Resistance Vishay 52K9789
RES, THICK FILM, 1M91, 1%, 0.125W, 0805; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M91, 1%, 0.125W, 0805; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M91, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M91, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9790
Res, Thick Film, 1M91, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9790
RES, THICK FILM, 1M91, 1%, 0.125W, 0805, REEL; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M91, 1%, 0.125W, 0805, REEL; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-1.91MCTR-ND CRCW08051M91FKEA 52K9789
Product Name Chip Resistor - Surface Mount CRCW08051M91FKEA Res, Thick Film, 1M91, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details