Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08051M87FKTA

Description
1.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08051M87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M87FKTA-ND
Chip Resistor - Surface Mount CRCW08051M87FKTA-ND
1.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.87M OHM 1/8W 1% 0805 SMD - CRCW08051M87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1/8W 1% 0805 SMD
CRCW08051M87FKTA
RES 1.87M OHM 1/8W 1% 0805 SMD CRCW08051M87FKTA
RES 1.87Mohm 1/8W 1% 0805 SMD

RES 1.87Mohm 1/8W 1% 0805 SMD

Supplier's Site
Crcw0805 1.87M 1% 100 Rt1 Rohs Compliant Vishay - 49P0107 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.87M 1% 100 Rt1 Rohs Compliant Vishay
49P0107
Crcw0805 1.87M 1% 100 Rt1 Rohs Compliant Vishay 49P0107
CRCW0805 1.87M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 1.87M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M87FKTA-ND CRCW08051M87FKTA 49P0107
Product Name Chip Resistor - Surface Mount RES 1.87M OHM 1/8W 1% 0805 SMD Crcw0805 1.87M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details