Vishay Precision Group RES 1.87M OHM 1/8W 1% 0805 SMD CRCW08051M87FKEA

Description
RES 1.87Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 1.87Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87M OHM 1/8W 1% 0805 SMD - CRCW08051M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1/8W 1% 0805 SMD
CRCW08051M87FKEA
RES 1.87M OHM 1/8W 1% 0805 SMD CRCW08051M87FKEA
RES 1.87Mohm 1/8W 1% 0805 SMD

RES 1.87Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.87MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.87MCTR-ND
Chip Resistor - Surface Mount 541-1.87MCTR-ND
1.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W3993 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W3993
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W3993
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.87 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.87 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
D12/crcw0805 100 1M87 1% Et1 E3 Vishay - 84AC1124 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 1M87 1% Et1 E3 Vishay
84AC1124
D12/crcw0805 100 1M87 1% Et1 E3 Vishay 84AC1124
D12/CRCW0805 100 1M87 1% ET1 E3

D12/CRCW0805 100 1M87 1% ET1 E3

Supplier's Site Datasheet
Res, Thick Film, 1M87, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M87, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3669
Res, Thick Film, 1M87, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3669
RES, THICK FILM, 1M87, 1%, 0.125W, 0805, REEL; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M87, 1%, 0.125W, 0805, REEL; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08051M87FKEA 541-1.87MCTR-ND 28W3993 84AC1124 47P3669
Product Name RES 1.87M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.87 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay D12/crcw0805 100 1M87 1% Et1 E3 Vishay Res, Thick Film, 1M87, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Resistance Range 1.87E6 ohms 1.87E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details