Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 1.8Mohms 5% CRCW08051M80JNTA

Description
Thick Film Resistors - SMD 1/8watt 1.8Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.8Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.8Mohms 5% - CRCW08051M80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.8Mohms 5%
CRCW08051M80JNTA
Thick Film Resistors - SMD 1/8watt 1.8Mohms 5% CRCW08051M80JNTA
Thick Film Resistors - SMD 1/8watt 1.8Mohms 5%

Thick Film Resistors - SMD 1/8watt 1.8Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M80JNTA-ND
Chip Resistor - Surface Mount CRCW08051M80JNTA-ND
1.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 1.8M 5% 200 Rt1 Rohs Compliant Vishay - 49P0104 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 1.8M 5% 200 Rt1 Rohs Compliant Vishay
49P0104
Crcw0805 1.8M 5% 200 Rt1 Rohs Compliant Vishay 49P0104
CRCW0805 1.8M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 1.8M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M80JNTA CRCW08051M80JNTA-ND 49P0104
Product Name Thick Film Resistors - SMD 1/8watt 1.8Mohms 5% Chip Resistor - Surface Mount Crcw0805 1.8M 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 1.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details