Vishay Precision Group CRCW08051M80FKTA CRCW08051M80FKTA

Description
CRCW08051M80FKTA
Request a Quote Datasheet
Description
CRCW08051M80FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08051M80FKTA - CRCW08051M80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08051M80FKTA
CRCW08051M80FKTA
CRCW08051M80FKTA CRCW08051M80FKTA
CRCW08051M80FKTA

CRCW08051M80FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08051M80FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08051M80FKTA-ND
Chip Resistor - Surface Mount CRCW08051M80FKTA-ND
1.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1.8Mohm, 125Mw, 1%; Resistance Vishay - 07J4892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.8Mohm, 125Mw, 1%; Resistance Vishay
07J4892
Resistor, Thick Film, 1.8Mohm, 125Mw, 1%; Resistance Vishay 07J4892
RESISTOR, THICK FILM, 1.8MOHM, 125mW, 1%; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 1.8MOHM, 125mW, 1%; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08051M80FKTA CRCW08051M80FKTA-ND 07J4892
Product Name CRCW08051M80FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 1.8Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers