Vishay Precision Group Thick Film Resistors - SMD 1/8watt 1.8Mohms 1% CRCW08051M80FKEA

Description
Thick Film Resistors - SMD 1/8watt 1.8Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 1.8Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 1.8Mohms 1% - CRCW08051M80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 1.8Mohms 1%
CRCW08051M80FKEA
Thick Film Resistors - SMD 1/8watt 1.8Mohms 1% CRCW08051M80FKEA
Thick Film Resistors - SMD 1/8watt 1.8Mohms 1%

Thick Film Resistors - SMD 1/8watt 1.8Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-1.80MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80MCDKR-ND
Chip Resistor - Surface Mount 541-1.80MCDKR-ND
1.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80MCCT-ND
Chip Resistor - Surface Mount 541-1.80MCCT-ND
1.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.80MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.80MCTR-ND
Chip Resistor - Surface Mount 541-1.80MCTR-ND
1.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

1.8 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08051M80FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08051M80FKEA
Chip Resistor - Surface Mount CRCW08051M80FKEA
RES SMD 1.8M OHM 1% 1/8W 0805

RES SMD 1.8M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 1M8, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M8, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9786
Res, Thick Film, 1M8, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9786
RES, THICK FILM, 1M8, 1%, 0.125W, 0805, REEL; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1M8, 1%, 0.125W, 0805, REEL; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M8, 1%, 0.125W, 0805; Resistance Vishay - 52K9785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M8, 1%, 0.125W, 0805; Resistance Vishay
52K9785
Res, Thick Film, 1M8, 1%, 0.125W, 0805; Resistance Vishay 52K9785
RES, THICK FILM, 1M8, 1%, 0.125W, 0805; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1M8, 1%, 0.125W, 0805; Resistance:1.8Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW08051M80FKEA 541-1.80MCDKR-ND CRCW08051M80FKEA 52K9786 52K9785
Product Name Thick Film Resistors - SMD 1/8watt 1.8Mohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1M8, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 1M8, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 1.80E6 ohms 0.0018 ohms 1.80E6 ohms 1.80E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details